EN
  • EN
  • DE

AD8200YRZ-REEL

Part No AD8200YRZ-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description SP Amp Difference Amplifier Dual 12V 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172116-AD8200YRZ-REEL
Popularity Low
Supply and Demand Status Limited
Family Name AD8200
Introduction Date October 25, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8200YRZ-REEL CAD Model

Description

AD8200YRZ-REEL High Voltage, Unity-Gain Difference Amplifier

The AD8200YRZ-REEL from Analog Devices Inc. is a high-performance, unity-gain difference amplifier designed to accurately amplify small differential voltages in the presence of large common-mode voltages. This precision amplifier is an ideal choice for a wide range of applications, including motor control, power monitoring systems, data acquisition, and automotive battery monitoring.

Key Features:

  • High Common-Mode Voltage Range: The AD8200YRZ-REEL can handle common-mode voltages up to ±270 V, making it suitable for high-voltage applications.
  • Unity-Gain Configuration: This amplifier comes in a unity-gain configuration that provides ease of use and minimizes the need for additional external components.
  • High Accuracy: With a tight gain accuracy and low offset voltage, the AD8200YRZ-REEL ensures precise signal amplification, which is crucial for measurement and control systems.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 4.5 V to 5.5 V, accommodating various system design requirements.
  • Robust ESD Protection: The device features excellent electrostatic discharge (ESD) protection, safeguarding it against unexpected voltage spikes.
  • Compact Packaging: Available in a small 8-lead SOIC package, the AD8200YRZ-REEL is designed to save space on printed circuit boards (PCBs).

Applications:

  • Industrial Automation
  • Motor Control Systems
  • Power Management
  • Automotive Battery Monitoring
  • Data Acquisition Systems

The AD8200YRZ-REEL is part of a product line that is renowned for its reliability and precision. Its robust design ensures stable performance over a wide temperature range, making it an excellent choice for both commercial and industrial environments. Whether you are designing a sophisticated industrial system or a simple monitoring device, the AD8200YRZ-REEL offers a blend of performance and convenience that can help streamline your design process and enhance overall system reliability.

With its high level of integration and performance, the AD8200YRZ-REEL from Analog Devices Inc. stands out as a superior choice for engineers looking to measure small differential signals in high common-mode voltage scenarios.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Vishay
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Littelfuse Inc.
Need more? Email Us
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess