EN
  • EN
  • DE

AD8188ARUZ-R7

Part No AD8188ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 3
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 3.5V ~ 5.5V
Voltage - Supply, Dual (V±) -
-3db Bandwidth 350MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number AD8188
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377728-AD8188ARUZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8188ARUZ-R7 CAD Model

Description

Product Overview: AD8188ARUZ-R7

The AD8188ARUZ-R7 is a high-performance, low-power, 3-to-1 video multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is designed to operate with a single supply voltage ranging from 4.5 V to 5.5 V, making it an ideal choice for a variety of video signal routing applications.

The AD8188ARUZ-R7 boasts a high bandwidth of 700 MHz, ensuring minimal signal degradation and excellent video quality. This feature, combined with a fast switching speed of just 4 ns, makes it suitable for switching high-resolution computer RGB signals or HDTV signals without compromising clarity or sharpness.

Encased in a TSSOP-16 (Thin Shrink Small Outline Package) footprint, the AD8188ARUZ-R7 is compact and offers a space-saving solution for designs where board space is at a premium. Its surface-mount package is compatible with automated assembly processes, facilitating efficient manufacturing and integration into commercial products.

The device also features a high off-isolation of -80 dB at 5 MHz, which is critical in preventing channel crosstalk and maintaining signal integrity. Additionally, the on-channel -3 dB bandwidth of 200 MHz ensures that the AD8188ARUZ-R7 can pass high-frequency signals with minimal loss.

With low operating and disable power consumption, the AD8188ARUZ-R7 is not only energy-efficient but also generates less heat, enhancing the reliability and longevity of the end application. Furthermore, the device's single-supply operation simplifies the power supply design, reducing the overall complexity and cost of the system.

The AD8188ARUZ-R7 is ideally suited for a range of applications, including professional video switching, security systems, broadcast video systems, and any application requiring multiple video sources to be routed to a single display. Its robust design and high-quality performance make it a versatile and reliable choice for designers and engineers looking to enhance their video processing systems.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0806 $54.4836
14+ $7.4508 $104.3112
21+ $7.2180 $151.5780
29+ $6.9851 $202.5679
38+ $6.7523 $256.5874
50+ $6.0538 $302.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess