The AD8186ARUZ-REEL is a high-performance, triple 2:1 video multiplexer from Analog Devices Inc., designed to meet the demanding requirements of high-speed video and monitor multiplexing. It is part of the AD8186 series, which is renowned for its exceptional signal integrity and low power consumption.
Key Features
- High Bandwidth: The device boasts a wide bandwidth of 400 MHz, making it ideal for handling high-resolution video signals without compromising the signal quality.
- Low Crosstalk: With -83 dB of crosstalk at 5 MHz, the AD8186ARUZ-REEL ensures minimal interference between channels, which is critical for maintaining signal clarity in complex video systems.
- Fast Switching Speed: The multiplexer features a fast switching speed of 15 ns, allowing for quick transitions between video sources without perceptible delays.
- Single Supply Operation: It operates on a single 5 V power supply, simplifying the power design for systems and reducing power consumption.
- Low Power Operation: The AD8186ARUZ-REEL consumes a mere 11.5 mA of supply current, making it an energy-efficient choice for battery-powered and portable applications.
Applications
The AD8186ARUZ-REEL is suitable for a variety of video applications, including:
- Professional video switching and routing equipment
- Security and surveillance systems
- Video-on-demand servers
- High-definition televisions (HDTVs)
- Video conference systems
Product Packaging
The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number AD8186ARUZ-REEL, and is provided in a tape and reel packaging format for automated assembly processes.
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The AD8186ARUZ-REEL is manufactured under strict quality control standards, ensuring reliability and performance consistency for critical video applications.