EN
  • EN
  • DE

AD8151ASTZ

Part No AD8151ASTZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWIT 33X17 184LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XStream
Packaging Tray
Part Status Obsolete(EOL)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±3.3V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 184-LQFP
Manufacturer Package 184-LQFP (20x20)
Manufacturer Homepage www.analog.com
Win Source Part Number 709290-AD8151ASTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8151
Introduction Date April 01, 2001
ECCN 5A991.b.1
Country of Origin China
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian AD8151ASTZ CAD Model

Description

Product Overview: AD8151ASTZ by Analog Devices Inc.

The AD8151ASTZ is a high-performance digital crosspoint switch manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed to route high-speed signals with exceptional precision and reliability, making it an ideal solution for various data communication and telecommunication applications.

Key Features:

  • High-Speed Signal Routing: The AD8151ASTZ is capable of switching at a very high speed, ensuring minimal signal delay and maintaining the integrity of the data being transmitted.
  • Flexible Crosspoint Configuration: It offers a 16 x 16 switch matrix, allowing for multiple configurations and the ability to route any input to any output or multiple outputs, providing great flexibility in signal management.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is crucial for maintaining the thermal and power budget in dense electronic systems.
  • Single Supply Operation: The AD8151ASTZ operates on a single 3.3V power supply, simplifying the power design of the system.
  • Hot Swappable: This feature enables the device to be replaced or added without the need to power down the system, providing ease of maintenance and minimizing downtime.

Applications:

  • Data and telecommunications networks
  • Signal routing in routers and switches
  • High-speed data acquisition systems
  • Video switching and broadcast equipment
  • Industrial control systems

The AD8151ASTZ comes in a compact LQFP-64 (Low Profile Quad Flat Package) that is surface-mountable, making it suitable for high-density circuit designs. With its robust design and advanced features, the AD8151ASTZ from Analog Devices Inc. ensures reliable performance in environments where high-speed data switching is critical.

For engineers and designers looking for a crosspoint switch that offers high throughput, configurability, and ease of use, the AD8151ASTZ presents a compelling option. Its combination of performance and power efficiency makes it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $488.7219 $488.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess