EN
  • EN
  • DE

AD8122ACPZ

Part No AD8122ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR TRPL DIFF EQUAL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Receiver
Number of Drivers/Receivers 0/3
Receiver Hysteresis 70mV
Operating Supply Voltage ±4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-WQ (6x6)
Win Source Part Number 767567-AD8122ACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8122
Introduction Date May 21, 2012
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8122ACPZ CAD Model

Description

Analog Devices Inc. AD8122ACPZ Triple Differential Receiver

The AD8122ACPZ is a high-performance triple differential receiver designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered for receiving high-speed differential signals over twisted pair or coaxial cables, making it an ideal choice for a wide range of applications such as professional video, automotive infotainment systems, and high-speed data communication.

Key Features

  • High Bandwidth: The AD8122ACPZ boasts a high bandwidth of 400 MHz when configured for a gain of +2, ensuring it can handle the requirements of high-speed data transmission without compromising signal integrity.
  • Adjustable Equalization: With onboard adjustable equalization, the device compensates for the frequency-dependent attenuation of long cables, thereby maintaining signal quality over extended distances.
  • Low Noise: The receiver is designed with low noise characteristics, which is critical for maintaining a high signal-to-noise ratio (SNR) in sensitive applications.
  • Robust Design: The AD8122ACPZ is built to withstand the rigors of industrial environments, featuring a wide operating temperature range and the ability to handle electrostatic discharge (ESD) events.
  • Power Efficiency: Despite its high performance, the device is power-efficient, making it suitable for applications where energy consumption is a concern.

Package and Integration

The AD8122ACPZ is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. Its surface-mount design allows for straightforward integration into a variety of electronic assemblies.

Applications

With its robust feature set, the AD8122ACPZ is versatile enough for use in multiple applications, including:

  • High-definition video broadcasting and distribution systems
  • Professional video cameras and editing equipment
  • Automotive infotainment and driver assistance systems
  • High-speed digital communication links
  • Industrial video surveillance systems

Overall, the AD8122ACPZ from Analog Devices Inc. represents a blend of performance, reliability, and integration convenience, making it a top choice for engineers and system designers who require a high-quality differential signal receiver.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6565 $75.6565
2+ $62.0772 $124.1544
3+ $60.1373 $180.4119
4+ $58.1973 $232.7892
5+ $56.2574 $281.2870
6+ $50.4377 $302.6262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 254 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess