The AD8079BRZ-REEL is a high-performance, dual voltage feedback amplifier designed by Analog Devices Inc., renowned for its precision and innovation in the semiconductor industry. This component is part of a series that emphasizes low power consumption while delivering high-speed performance, making it an ideal choice for a wide range of applications including video, communications, and imaging systems.
Key Features
- High Speed: With its fast settling time and high slew rate, the AD8079BRZ-REEL is engineered to handle rapid signal changes, ensuring minimal distortion and high fidelity in signal processing applications.
- Low Power Consumption: Despite its high-speed capabilities, this amplifier is designed for efficiency, drawing minimal current and thereby reducing power requirements and heat generation.
- Dual Amplifier Design: Featuring two amplifiers in a single package, this component saves space and simplifies design in systems that require multiple amplification stages.
- Wide Supply Voltage Range: The AD8079BRZ-REEL operates over a wide range of supply voltages, offering flexibility in various circuit configurations and ensuring compatibility with a diverse set of applications.
Applications
- Professional Video Equipment
- CCD Imaging Systems
- Cable Drivers
- Test and Measurement Instruments
- Communication Infrastructure
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Bandwidth |
320 MHz |
| Slew Rate |
1700 V/μs |
| Operating Temperature Range |
-40°C to +85°C |
| Mounting Type |
Surface Mount |
| Package / Case |
SOIC-8 |
| Supply Voltage |
±5 V to ±12 V |
The AD8079BRZ-REEL is provided in a reel packaging format, facilitating efficient assembly for high-volume production. Its robust design and stringent quality control make it a reliable component for demanding applications where performance and durability are critical.