Product Overview: AD8018ARU by Analog Devices Inc.
The AD8018ARU is a robust, high-performance current feedback amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This versatile component is well-suited for a wide range of applications, including telecommunications, active filters, video, and high-speed data acquisition systems.
The AD8018ARU offers a unique combination of high output current drive and excellent linearity, making it an ideal choice for driving high-speed analog-to-digital converters (ADCs). With a wide bandwidth and fast slew rate, this amplifier ensures minimal distortion in signal processing applications, which is critical for maintaining signal fidelity.
Key Specifications
Part Number
AD8018ARU
Manufacturer
Analog Devices Inc.
Amplifier Type
Current Feedback
Number of Channels
1
Supply Voltage Range
±5V to ±12V
Slew Rate
2200 V/µs
Bandwidth
230 MHz
Output Current
Up to 160 mA
Package
TSSOP-16
The AD8018ARU is housed in a TSSOP-16 package, which provides a compact footprint while allowing for adequate thermal management. Its robust design ensures reliable operation even under challenging conditions, making it an excellent choice for both commercial and industrial applications.
When designing with the AD8018ARU, engineers can expect not only high performance but also the reliability and support that comes with Analog Devices' products. Whether you are designing a high-speed communication interface or a precision instrumentation system, the AD8018ARU is a component that will help you achieve your design goals with efficiency and precision.