EN
  • EN
  • DE

AD80148BBCZ

Part No AD80148BBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Mixed Signal Front End Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171960-AD80148BBCZ
Popularity Low
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD80148BBCZ CAD Model

Description

Analog Devices AD80148BBCZ: High-Performance, Precision Operational Amplifier

The AD80148BBCZ is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision op-amp is known for its high speed, low noise, and exceptional accuracy, making it an ideal choice for a wide range of applications, including medical instrumentation, test and measurement systems, and professional audio equipment.

With its advanced design, the AD80148BBCZ provides a perfect balance between various critical specifications. It features a high gain bandwidth product and a fast slew rate, which enable it to handle high-speed signals with minimal distortion. The low harmonic distortion and low noise contribute to a clean and accurate signal amplification, crucial for high-fidelity audio applications and sensitive measurement equipment.

Key Features:

  • High Gain Bandwidth: Ensures wide frequency response for fast-moving signals.
  • Fast Slew Rate: Allows the op-amp to respond quickly to changes in the input signal, reducing distortion.
  • Low Noise: Minimizes background noise to maintain signal integrity.
  • Low Total Harmonic Distortion (THD): Provides high-quality signal amplification, essential for audio applications.
  • Precision Performance: Delivers accurate amplification for measurement and instrumentation.
  • Robust Design: The op-amp is built to operate reliably under various conditions.

The AD80148BBCZ is available in a compact package, making it suitable for space-constrained applications. Its robust design ensures that it performs consistently over a wide temperature range, which is critical for industrial and outdoor environments. The device also features protection mechanisms such as over-temperature and over-current protection, ensuring long-term reliability and safety in operation.

Analog Devices Inc. has a reputation for producing high-quality components that meet the demanding requirements of modern electronics. The AD80148BBCZ is no exception and represents the company's commitment to excellence in analog circuit design. Whether you're designing a professional audio system, a precision measurement device, or any other application requiring high-performance signal amplification, the AD80148BBCZ is a choice that promises to deliver exceptional results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4916 $59.3572
41+ $2.8656 $117.4896
63+ $2.7755 $174.8565
86+ $2.6865 $231.0390
112+ $2.5964 $290.7968
149+ $2.3285 $346.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess