EN
  • EN
  • DE

AD8001ARZ-REEL

Part No AD8001ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1200V/μs
-3db Bandwidth 715MHz
Current - Input Bias 5μA
Voltage - Input Offset 2mV
Current - Supply 5mA
Current - Output / Channel 70mA
Voltage - Supply, Single/Dual (±) ±3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series AD8001
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813940-AD8001ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8001ARZ-REEL CAD Model

Description

AD8001ARZ-REEL High-Performance Amplifier

The AD8001ARZ-REEL from Analog Devices Inc. is a cutting-edge, single-supply, high-speed current feedback operational amplifier designed for diverse applications that demand high dynamic performance. The device is provided on a reel, indicating its suitability for automated production environments and ease of integration into mass manufacturing processes.

Key Features

  • High Speed: With a slew rate of 600 V/μs and a bandwidth of 800 MHz (G = +1), the AD8001ARZ-REEL is optimized for rapid signal processing, making it ideal for video, RF, IF, or I/Q channel amplification.
  • Low Distortion: The amplifier exhibits outstanding harmonic distortion performance, making it well-suited for applications requiring high fidelity and clean signal amplification.
  • Single-Supply Operation: Capable of operating from a single +5 V to +12 V supply, or dual ±2.5 V to ±6 V supplies, it offers flexibility in various circuit designs.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8001ARZ-REEL maintains a low power consumption, an essential feature for power-sensitive applications.

Applications

The AD8001ARZ-REEL is versatile and can be used across a wide range of applications, including:

  • Professional video electronics
  • ADC/DAC buffers
  • Test and measurement equipment
  • Communication systems
  • A/D driver amplifiers
  • Medical imaging systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8001ARZ-REEL is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of industrial and commercial applications.

Environmental and Regulatory Compliance

The AD8001ARZ-REEL meets various environmental and regulatory standards, which may include RoHS compliance and lead-free construction, ensuring its suitability for use in a wide range of markets and geographical locations.

With its high-speed performance, low distortion, and versatile single-supply operation, the AD8001ARZ-REEL from Analog Devices Inc. stands out as a superior choice for designers looking to push the boundaries of their high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7552 $58.5312
11+ $9.1259 $100.3849
18+ $8.8112 $158.6016
25+ $8.1818 $204.5450
32+ $7.8671 $251.7472
40+ $7.5525 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess