EN
  • EN
  • DE

AD7880BQ

Part No AD7880BQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT MONO LP 24-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 66k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number AD7880
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555234-AD7880BQ
Ultra Librarian 3D Model Ultra Librarian AD7880BQ CAD Model

Description

Analog Devices Inc. AD7880BQ Product Overview

The AD7880BQ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is designed to provide a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of data acquisition systems and measurement equipment.

Key Features

  • Resolution: The AD7880BQ offers a 12-bit resolution, ensuring high precision in digital representation of analog signals.
  • Sampling Rate: It provides a fast sampling rate of up to 100 kHz, which is suitable for capturing high-speed signals without significant latency.
  • Single +5V Supply: This ADC operates on a single +5V power supply, simplifying power management in system designs.
  • Low Power Consumption: With a typical power consumption of just 15 mW, the AD7880BQ is optimized for power-sensitive applications.
  • Input Range: The input range is 0 V to V_REF, with V_REF being up to +5V. This allows for a flexible input signal range for various applications.
  • Interface: It features a high-speed serial interface, which can easily connect to microprocessors and DSPs, facilitating simple integration into digital systems.
  • Track/Hold Function: The built-in track and hold function captures the input signal at a precise moment, ensuring accurate conversions even with dynamic signals.
  • Compact Package: The AD7880BQ comes in a compact 16-pin DIP package, making it suitable for space-constrained applications.

Applications

The versatility of the AD7880BQ allows it to be used across various industries and applications. These include:

  • Portable and battery-operated equipment due to its low power consumption
  • Industrial process control systems requiring high precision and reliability
  • Medical instrumentation where accuracy and speed are crucial
  • Data acquisition systems that demand high sampling rates
  • Communication systems where efficient data conversion is necessary

With its robust feature set and proven performance, the AD7880BQ from Analog Devices Inc. is a solid choice for designers looking for a reliable ADC solution that does not compromise on quality or efficiency.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess