EN
  • EN
  • DE

AD7876CR

Part No AD7876CR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number AD7876
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1381331-AD7876CR
Ultra Librarian 3D Model Ultra Librarian AD7876CR CAD Model

Description

The AD7876CR is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., an industry leader in high-performance semiconductors. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features

  • Resolution: The AD7876CR offers a 12-bit resolution, providing the precision needed for demanding applications that require accurate analog-to-digital conversions.
  • Sampling Rate: With a high-speed sampling rate, this ADC can handle fast analog signals, making it suitable for high-frequency signal processing tasks.
  • Single Supply Operation: This device operates from a single 5V power supply, simplifying power management in embedded systems.
  • Input Voltage Range: The AD7876CR can accommodate a wide input voltage range, providing flexibility in interfacing with different types of sensors and signals.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption, which is critical for portable and battery-powered devices.
  • Interface Options: It includes versatile digital interfaces for easy integration with microprocessors and DSPs.

Applications

The AD7876CR is ideal for a variety of applications due to its high resolution and sampling rate. It's particularly well-suited for:

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Instrumentation

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7876CR is built to meet the highest standards, ensuring stable and reliable performance in even the most demanding environments. Technical support and comprehensive documentation are available to assist with integration, development, and troubleshooting.

Ordering Information

The AD7876CR is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, pricing, and ordering information, please refer to the official Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess