EN
  • EN
  • DE

AD7874

Part No AD7874
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS 4-Channel, 12-Bit Simultaneous Sampling Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137899-AD7874
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7874 CAD Model

Description

The AD7874 is a high-performance data acquisition system (DAS) designed by Analog Devices Inc., which is renowned for its precision and reliability in the field of analog and digital signal processing. This 12-bit analog-to-digital converter (ADC) is tailored for applications that require multiple channel readings, making it an ideal choice for industrial process control, instrumentation, and medical systems.

Key Features:

  • Multi-Channel Flexibility: The AD7874 features four single-ended analog input channels, allowing for versatile configurations and simultaneous sampling of different signal sources.
  • High Resolution: With its 12-bit resolution, the AD7874 provides precise digital representations of analog signals, ensuring accurate data acquisition for critical applications.
  • Fast Conversion Rate: The device offers a conversion rate of up to 100 kSPS (kilo-samples per second), enabling real-time monitoring and control.
  • Integrated Features: On-board sample-and-hold circuitry, reference, and clock components minimize external component requirements and simplify system design.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7874 operates with low power dissipation, making it suitable for battery-powered devices and portable equipment.
  • Interface Options: It includes a versatile parallel interface, which is easily interfaced with microprocessors and DSPs.
  • Software Programmable: Users can configure the input channels, conversion rate, and other parameters through software, providing flexibility and ease of use.

Applications:

  • Industrial Automation
  • Process Control Systems
  • Medical Diagnostic Equipment
  • Environmental Monitoring
  • Data Logging

The AD7874 is available in a 28-pin PDIP, SOIC, or SSOP package, providing options for various mounting and space requirements. Its robust design ensures performance in harsh environments, and its long-term reliability is backed by Analog Devices Inc.'s commitment to quality.

For engineers and designers seeking a versatile, high-precision ADC solution, the AD7874 from Analog Devices Inc. is an excellent choice that balances performance, power efficiency, and ease of integration.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $609.3052 $609.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess