EN
  • EN
  • DE

AD7872TQ

Part No AD7872TQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Complete 14-Bit, Sampling ADCs | IC ADC 14BIT SAR 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 14
Sampling Rate (Per Second) 83k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Mounting Style Through Hole
Family Part Number AD7872
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137893-AD7872TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7872TQ CAD Model

Description

Analog Devices Inc. AD7872TQ Product Overview

The AD7872TQ is a high-performance data acquisition system (DAS) from Analog Devices Inc., designed to cater to a wide range of applications requiring precise analog-to-digital conversion. This component integrates multiple functions within a single chip, making it a compact and efficient solution for designers and engineers.

Key Features

  • High Precision: The AD7872TQ offers a 12-bit resolution, ensuring accurate and reliable data conversion for critical measurements.
  • Integrated Sample-and-Hold: With an on-chip sample-and-hold circuit, the AD7872TQ captures analog signals at a specific point in time, which is essential for processing varying signals.
  • Fast Conversion Rate: This DAS is capable of conversion rates up to 100 kSPS (kilo-samples per second), making it suitable for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices and portable equipment.
  • Dual Supply Operation: The AD7872TQ operates with ±5 V supplies, providing flexibility in system design.
  • Easy Interface: It features a parallel interface for straightforward connection to microprocessors and digital systems.

Applications

The versatility of the AD7872TQ makes it an excellent choice for a multitude of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Battery-powered and portable devices
  • Scientific analysis equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7872TQ is built to meet the stringent requirements of industrial and medical applications, ensuring long-term performance and stability. It comes in a robust ceramic LCC (Leadless Chip Carrier) package, which provides excellent thermal performance and is suitable for harsh environments.

For designers looking for a reliable, high-speed ADC with integrated features, the AD7872TQ from Analog Devices Inc. offers a compelling solution that combines performance with ease of use.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess