EN
  • EN
  • DE

AD7872BR

Part No AD7872BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Complete 14-Bit, Sampling ADCs | IC ADC 14BIT SAR 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 83k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number AD7872
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137888-AD7872BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7872BR CAD Model

Description

The AD7872BR is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is designed for easy integration into a wide range of applications, including industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: The AD7872BR offers a 12-bit resolution, providing precise digital representation of analog signals.
  • Sampling Rate: It features a fast conversion rate, capable of up to 100 kSPS (kilo samples per second), which is suitable for high-speed signal processing.
  • Input Channels: This ADC includes four single-ended inputs, which can be configured as two differential channels, giving designers flexibility in signal acquisition.
  • Low Power Consumption: The device is optimized for low power operation, making it ideal for battery-powered or energy-efficient systems.
  • Interface: It features a user-friendly serial interface, which allows for easy connection to microprocessors and digital systems.
  • Voltage Reference: The AD7872BR comes with an on-chip 2.5V voltage reference, although an external reference can also be used for enhanced flexibility.

Performance and Reliability

The AD7872BR is designed to deliver consistent, reliable performance across a wide temperature range, ensuring accuracy and stability in diverse operating conditions. Its robust design and high-quality manufacturing process make it a reliable choice for critical applications.

Applications

With its versatile features, the AD7872BR is well-suited for a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Battery-operated equipment

Summary

The AD7872BR from Analog Devices Inc. is a versatile, high-speed 12-bit ADC that combines performance, precision, and low-power operation. Its comprehensive feature set and ease of integration make it an excellent choice for designers looking to enhance their systems with high-quality analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess