EN
  • EN
  • DE

AD7865ASZ-2

Part No AD7865ASZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Four-Channel, Simultaneous Sampling, Fast, 14-Bit ADC | IC ADC 14BIT SAR 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 350k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Mounting Style SMD
Family Part Number AD7865
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137866-AD7865ASZ-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7865ASZ-2 CAD Model

Description

Product Overview: AD7865ASZ-2 by Analog Devices Inc.

The AD7865ASZ-2 is a high-performance, 14-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to meet the rigorous demands of advanced industrial, communication, and data acquisition systems, offering a unique combination of speed, accuracy, and power efficiency.

Key Features

  • Resolution: The AD7865ASZ-2 boasts a 14-bit resolution, ensuring precise digital representation of analog signals, which is critical for applications requiring high levels of accuracy.
  • Sampling Rate: With a fast sampling rate, this ADC can process up to 500 kSPS (kilo-samples per second), making it suitable for high-speed signal processing tasks.
  • Quad Channel: It features four single-ended analog input channels, providing the flexibility to measure multiple signals simultaneously, which is ideal for multiplexed applications.
  • Low Power Consumption: The device is optimized for low power operation, minimizing power usage without sacrificing performance, which is crucial for portable and battery-powered devices.
  • Interface: It includes a parallel interface for easy integration with microprocessors and DSPs, ensuring compatibility with a wide range of digital systems.
  • Package: The AD7865ASZ-2 is available in a 44-lead PQFP (Plastic Quad Flat Package), ensuring robust physical protection and reliable connectivity for the integrated circuit.

Applications

The AD7865ASZ-2 is well-suited for various applications, including:

  • Data acquisition systems
  • Industrial automation and process control
  • Medical instrumentation
  • Instrumentation and test equipment
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD7865ASZ-2 is built with this commitment in mind, ensuring reliable performance even in the most demanding environments. Its robust design and manufacturing process guarantee longevity and consistent operation, making it a preferred choice for professionals seeking top-tier ADC solutions.

With its combination of speed, precision, and low power consumption, the AD7865ASZ-2 from Analog Devices Inc. stands out as a versatile and efficient ADC option for a broad range of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess