EN
  • EN
  • DE

AD7858LBRZ

Part No AD7858LBRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24SOIC / 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number AD7858
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909805-AD7858LBRZ
Ultra Librarian 3D Model Ultra Librarian AD7858LBRZ CAD Model

Description

AD7858LBRZ - High-Performance Data Acquisition System

The AD7858LBRZ is a state-of-the-art data acquisition system from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications requiring high-speed, high-precision analog-to-digital conversion. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the demanding requirements of modern electronics.

Key Features:

  • Resolution: The AD7858LBRZ boasts an impressive 12-bit resolution, ensuring that it can capture and convert analog signals with a high degree of accuracy and detail.
  • Conversion Rate: With a fast conversion rate, this ADC can handle high-speed applications, making it suitable for use in situations where quick data processing is critical.
  • Single 5 V Supply: The device operates on a single 5 V power supply, simplifying the power design for systems and reducing the overall power consumption.
  • Input Voltage Range: The flexible input voltage range allows for direct interfacing with a variety of sensors, reducing the need for additional signal conditioning circuits.
  • Interface: The AD7858LBRZ features a user-friendly digital interface that is compatible with microprocessors and DSPs, facilitating easy integration into existing systems.
  • Package: It comes in a robust package that ensures long-term reliability and durability in a wide range of environmental conditions.

Applications:

The AD7858LBRZ is highly versatile and can be used in multiple applications, including:

  • Industrial automation and process control
  • Medical instrumentation
  • Scientific analysis equipment
  • Data acquisition systems
  • Battery-powered devices

Reliability and Quality:

Analog Devices Inc. is known for its rigorous quality control and the AD7858LBRZ is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Customers can trust this ADC to deliver consistent, accurate data conversion, making it a reliable choice for any critical system.

Overall, the AD7858LBRZ is an excellent choice for designers and engineers looking for a high-quality ADC that combines performance, efficiency, and ease of use. Its combination of features makes it an indispensable component for precision data acquisition tasks.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess