EN
  • EN
  • DE

AD7851AN

Part No AD7851AN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SRL 333KSPS 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 14
Sampling Rate 333k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 125°C
Case / Package 24-PDIP
Win Source Part Number 077089-AD7851AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7851AN CAD Model

Description

The AD7851AN is a high-performance, single-channel analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This precision ADC is designed for a wide range of applications, including industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: The AD7851AN boasts a 14-bit resolution, ensuring high precision in digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of converting analog inputs to digital data swiftly, making it ideal for applications requiring fast data acquisition.
  • Interface: It features a user-friendly, parallel interface that allows for easy integration with microprocessors and digital systems.
  • Reference: The device includes an on-chip 2.5 V reference, providing a stable voltage for accurate conversions.
  • Power Supply: The AD7851AN operates on a single 5 V power supply, simplifying the power design for system integrators.
  • Package: It is available in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Performance and Reliability

The AD7851AN is designed with advanced CMOS technology, which not only enhances its performance but also ensures low power consumption. It is characterized by its excellent dynamic performance, including a signal-to-noise ratio (SNR) that allows for clear and accurate signal representation.

Applications

This ADC is versatile and can be used in various applications, such as:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Battery-powered devices
  • Communication systems

In conclusion, the AD7851AN from Analog Devices Inc. is a robust and reliable ADC solution that offers precision, speed, and ease-of-use for engineers and designers looking to integrate high-quality data conversion into their systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess