EN
  • EN
  • DE

AD7840SQ/883B

Part No AD7840SQ/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 24CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Digital to Analog Converter 1 24-CDIP
Manufacturer Analog Devices Inc.
Series Military, MIL-STD-883
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 24-CDIP (0.300", 7.62mm)
Case / Package 24-CDIP
Family Name AD7840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909794-AD7840SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD7840SQ/883B CAD Model

Description

Product Overview: AD7840SQ/883B

The AD7840SQ/883B is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This product is specifically designed to meet the rigorous standards of military and aerospace applications, as indicated by its 883B suffix which denotes compliance with the stringent specifications of MIL-STD-883B.

Key Features

  • Resolution: The AD7840SQ/883B offers a 14-bit resolution, providing high precision and fine granularity in analog output.
  • Monotonicity: Guaranteed over the entire operating temperature range, ensuring reliable performance and output consistency.
  • Settling Time: Features a fast settling time, which is crucial for applications that require quick response times and high-speed data processing.
  • Interface: Comes with a versatile digital interface that is compatible with various microprocessors and digital systems, facilitating easy integration into complex designs.
  • Power Efficiency: Designed with power efficiency in mind, the AD7840SQ/883B operates with low power consumption, making it ideal for power-sensitive applications.
  • Temperature Range: This device is operational over a wide temperature range, ensuring reliability and performance under extreme conditions.
  • Package: The robust hermetically sealed package protects the internal circuitry, providing enhanced durability and resistance to harsh environments.

Applications

The AD7840SQ/883B is suited for a broad range of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Precision instrumentation
  • Professional-grade audio equipment
  • Communication systems

With its combination of precision, speed, and durability, the AD7840SQ/883B from Analog Devices Inc. represents an excellent choice for system designers who require the utmost in performance and reliability. Its adherence to military specifications ensures that it can withstand the demands of the most critical applications, while its technical features provide the functionality needed to drive innovation and precision in electronic systems.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD7840SQ/883B is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from military-grade components. Customers can trust in the AD7840SQ/883B for their mission-critical applications, knowing that it delivers both in performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess