EN
  • EN
  • DE

AD7781CRZ

Part No AD7781CRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SIGMA-DELTA 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 14-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name AD7781
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 56
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859652-AD7781CRZ
Ultra Librarian 3D Model Ultra Librarian AD7781CRZ CAD Model

Description

Product Overview: AD7781CRZ by Analog Devices Inc.

The AD7781CRZ is a high-precision, low-power, 20-bit sigma-delta (ΣΔ) analog-to-digital converter (ADC) offered by the renowned semiconductor company, Analog Devices Inc. This ADC is designed to provide a balance between precision, power efficiency, and noise performance, making it an ideal choice for a wide range of applications that require accurate signal conversion under power-sensitive conditions.

With its 20-bit resolution, the AD7781CRZ delivers exceptional accuracy and low noise, ensuring that even the smallest signal variations are captured with high fidelity. This makes it particularly suitable for applications in industrial control systems, medical instrumentation, weigh scales, and precision sensing where precise measurements are critical.

Key Features:

  • High Resolution: The AD7781CRZ boasts a 20-bit performance, enabling the capture of very fine details in the input signal.
  • Low Power Consumption: Optimized for battery-powered devices and other power-sensitive applications, this ADC consumes minimal power without sacrificing accuracy.
  • Single Supply Operation: It operates from a single power supply ranging from 2.7V to 5.25V, simplifying power management in system design.
  • Internal Oscillator: The device includes an internal oscillator, which reduces the need for external components and simplifies the overall system design.
  • Buffered Input: The on-chip buffer provides a high input impedance, which allows for direct connection to sensors and transducers, reducing the need for additional signal conditioning.
  • Simple Interface: The serial interface of the AD7781CRZ is SPI-compatible, making it easy to connect with most microcontrollers and digital systems.
  • On-Chip Calibration: It features on-chip calibration that compensates for offset and gain errors, enhancing measurement accuracy.

The AD7781CRZ comes in a compact, RoHS-compliant 16-lead TSSOP package, which is ideal for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions.

In summary, the AD7781CRZ from Analog Devices Inc. is a top-choice ADC for designers who require high precision, low power, and ease of integration in their electronic systems. Its robust feature set and performance parameters make it a versatile component for a multitude of precision measurement applications.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8036 $58.8216
15+ $8.0441 $120.6615
23+ $7.7927 $179.2321
31+ $7.5414 $233.7834
40+ $7.2899 $291.5960
54+ $6.5358 $352.9332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess