EN
  • EN
  • DE

AD7767BRUZ-2-RL7

Part No AD7767BRUZ-2-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SAR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7767
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7767BRUZ-2-RL7CT, AD7767BRUZ-2-RL7-ND, AD7767BRUZ-2-RL7TR, AD7767BRUZ-2-RL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845813-AD7767BRUZ-2-RL7
Ultra Librarian 3D Model Ultra Librarian AD7767BRUZ-2-RL7 CAD Model

Description

AD7767BRUZ-2-RL7 - High Precision, Low Noise, Sigma-Delta ADC

The AD7767BRUZ-2-RL7 is a state-of-the-art, 24-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This high-precision sigma-delta ADC is designed for applications that require low noise, wide dynamic range, and high data acquisition accuracy. It is an ideal choice for instrumentation, industrial control systems, and medical equipment where precision measurement is critical.

Key Features

  • Resolution: 24-bit performance offers fine-grain data conversion, ensuring high fidelity representation of the analog input signal.
  • Sampling Rate: The device supports a maximum sampling rate of 256 kSPS, allowing for the capture of fast-changing signals without loss of detail.
  • Low Noise: With an ultra-low noise density of 90 nV/√Hz at 10 kHz, the AD7767BRUZ-2-RL7 ensures that signal integrity is maintained, even in noise-sensitive applications.
  • Dynamic Range: The ADC boasts an impressive dynamic range, making it suitable for applications that encounter a wide range of signal amplitudes.
  • Interface: The device features a serial interface for easy connection to microcontrollers, DSPs, and other digital systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the AD7767BRUZ-2-RL7 operates with low power consumption.
  • Package: Housed in a compact TSSOP package, the ADC minimizes board space and is convenient for integration into space-constrained designs.

Applications

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Instrumentation and Measurement Devices
  • Seismic Data Acquisition
  • High-end Audio Equipment

The AD7767BRUZ-2-RL7 is not just about precision; it also offers reliability and durability, which are hallmarks of Analog Devices Inc. products. With its robust design, it ensures consistent performance even in the most demanding environments. Whether you're designing a sophisticated medical imaging system or a high-precision measurement device, this ADC provides the accuracy and stability needed for your application.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team. The AD7767BRUZ-2-RL7 is a testament to Analog Devices' commitment to providing high-quality, precision data conversion solutions for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7918 $68.3754
6+ $18.7010 $112.2060
9+ $18.1166 $163.0494
12+ $17.5322 $210.3864
15+ $16.9478 $254.2170
20+ $15.1946 $303.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess