EN
  • EN
  • DE

AD7766BRUZ

Part No AD7766BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, 10mW, 125ksps Analog to Digital Converter in 16 lead TSSOP | IC ADC 24BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 128k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.5V
Supply Voltage , Digital 2.5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7766
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1137654-AD7766BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7766BRUZ CAD Model

Description

Product Overview: AD7766BRUZ

The AD7766BRUZ is a high-performance, 24-bit sigma-delta ADC (Analog-to-Digital Converter) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This device is specifically engineered to provide exceptional dynamic range with a very low noise floor, making it an ideal choice for applications that demand high accuracy and resolution.

Key Features

  • Precision 24-Bit Sigma-Delta ADC: The AD7766BRUZ boasts a 24-bit resolution, providing fine detail in signal conversion for applications requiring high precision.
  • High Dynamic Range: With an impressive signal-to-noise ratio (SNR), this ADC ensures that even the subtlest of signals can be accurately captured and converted.
  • Low Noise Performance: The low noise characteristic of the AD7766BRUZ minimizes the distortion in the signal conversion process, producing a clear and accurate digital representation of the analog input.
  • Flexible Power Supply: This device supports a wide range of power supply voltages, accommodating various system design requirements and ensuring compatibility with different types of circuitry.
  • Compact TSSOP Package: The AD7766BRUZ comes in a thin shrink small outline package (TSSOP), which is advantageous for space-constrained applications.

Applications

The AD7766BRUZ is versatile and can be used in a multitude of applications where precision data conversion is critical. Some common use cases include:

  • Industrial Control Systems
  • Medical Instrumentation
  • Seismic Data Acquisition
  • Test and Measurement Equipment
  • Audio Analysis

Technical Specifications

With its robust design, the AD7766BRUZ operates efficiently across a broad temperature range and is designed to meet the rigorous demands of industrial and scientific applications. It offers a simple serial interface for easy integration into existing systems and is compatible with various microcontrollers and digital signal processors.

Conclusion

The AD7766BRUZ from Analog Devices Inc. stands out as a top-tier ADC solution, delivering high-fidelity data conversion with reliability and precision. Whether for industrial automation, medical systems, or any application requiring exacting standards, the AD7766BRUZ is poised to exceed expectations and drive performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess