EN
  • EN
  • DE

AD7763BSVZ

Part No AD7763BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, 625 kSPS, 109 dB Σ-Δ ADC with On-Chip Buffers, Serial Interface | IC ADC 24BIT SIGMA-DELTA 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 24
Sampling Rate (Per Second) 625k
Number of Inputs 1
Input Type Differential
Data Interface I2S, SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.5V, 3.15V ~ 5.25V
Supply Voltage , Digital 2.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Mounting Style SMD
Family Part Number AD7763
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137651-AD7763BSVZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7763BSVZ CAD Model

Description

AD7763BSVZ ADC

The AD7763BSVZ is a state-of-the-art 24-bit, high-precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is designed to offer exceptional accuracy and noise performance, making it an ideal choice for demanding applications that require precise measurement, such as industrial data acquisition, medical instrumentation, and seismic data analysis.

Key Features

  • Resolution: 24-bit performance provides high-resolution measurements, ensuring detailed and accurate data capture.
  • Data Rate: Offers a flexible data rate up to 128 kSPS (kilo-samples per second), allowing for adaptable sampling based on application requirements.
  • Integrated Features: Comes with an on-chip reference and buffer, reducing external component requirements and simplifying design.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for power-sensitive applications.
  • Interface: Features a serial interface for easy connectivity with microcontrollers, DSPs, or FPGAs.
  • Package: Enclosed in a compact LQFP (Low-profile Quad Flat Package) for efficient use of PCB (Printed Circuit Board) space.

Performance Advantages

The AD7763BSVZ is engineered to deliver high-fidelity data conversion with its exceptional signal-to-noise ratio (SNR) and low total harmonic distortion (THD). These characteristics ensure that the signal integrity is maintained, providing users with reliable and accurate data for analysis and control.

Application Versatility

With its robust design and high precision, the AD7763BSVZ is versatile across various applications. It is especially suited for scenarios where data integrity is critical, such as in vibration analysis, high-end industrial control systems, and precision instrumentation.

Conclusion

The AD7763BSVZ from Analog Devices Inc. embodies the pinnacle of ADC technology, offering unparalleled precision and efficiency. Its comprehensive feature set and superior performance make it an indispensable component for professionals seeking the highest standards in data conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8946 $52.8946
3+ $43.4007 $130.2021
4+ $42.0444 $168.1776
5+ $40.6882 $203.4410
7+ $39.3319 $275.3233
9+ $35.2631 $317.3679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess