EN
  • EN
  • DE

AD7729ARUZ

Part No AD7729ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 15BIT 270.8K 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type ADC, DAC
Number of Channels 2
Resolution (Bits) 15 b
Sampling Rate (Per Second) 270.8k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number AD7729
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 722049-AD7729ARUZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7729ARUZ CAD Model

Description

The AD7729ARUZ is a high-performance, dual sigma-delta Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to provide precision signal conversion in a variety of demanding industrial and instrumentation applications. This ADC offers a unique combination of flexibility and efficiency, making it an ideal choice for applications that require both high accuracy and low power consumption.

Key Features

  • Dual-Channel: The AD7729ARUZ features two independent sigma-delta ADCs, enabling simultaneous measurement of two analog signals.
  • Resolution: Each ADC channel provides 24-bit resolution, ensuring high precision and fine detail in signal conversion.
  • Data Rate: The device supports a programmable data rate, allowing users to optimize the conversion speed according to their specific application needs.
  • Input Range: It offers a flexible input range, accommodating a variety of signal levels for versatile use across different systems.
  • Integrated Features: The ADC incorporates a multiplexer, programmable gain amplifier, and digital filter, reducing the need for external components and simplifying system design.
  • Interface: It includes a serial interface for easy communication with microprocessors or digital systems.
  • Package: The AD7729ARUZ is available in a compact TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications.

Applications

The versatility of the AD7729ARUZ ADC makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Instrumentation and measurement equipment
  • Medical devices
  • Data acquisition systems
  • Process control

Conclusion

In summary, the AD7729ARUZ from Analog Devices Inc. is a robust and reliable ADC solution that offers dual-channel functionality, high resolution, and a host of integrated features. Its programmable nature and compact form factor make it a highly adaptable component for precision data conversion needs across various industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess