EN
  • EN
  • DE

AD7729ARUZ-REEL7

Part No AD7729ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 15BIT DUAL W/DAC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type ADC, DAC
Resolution (Bits) 15 b
Sampling Rate 270.8k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 131241-AD7729ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7729ARUZ-REEL7 CAD Model

Description

The AD7729ARUZ-REEL7 is a cutting-edge mixed-signal front end (MxFE) processor from the renowned manufacturer Analog Devices Inc. This versatile component is designed for high-precision data acquisition systems that demand exceptional accuracy and functionality. Encased in a compact TSSOP-28 package, the AD7729ARUZ-REEL7 is provided on a 7-inch reel, making it suitable for automated assembly processes and high-volume production.

Key Features:

  • High-Resolution ADC: The device includes a multichannel 24-bit sigma-delta analog-to-digital converter (ADC) which provides high-precision measurements with a low noise floor, making it ideal for sensitive signal processing applications.
  • Digital Signal Processing: It comes with an integrated digital filter that allows for flexible signal conditioning. This feature enables users to optimize the data acquisition process for specific applications, reducing the need for external components.
  • Multiple Operating Modes: The AD7729ARUZ-REEL7 supports various operating modes, including single-ended or differential input configurations, giving designers the flexibility to address different system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption profile, which is crucial for portable and battery-powered applications.
  • Interface Compatibility: The product offers a serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with a wide range of microprocessors and microcontrollers.

Applications:

The AD7729ARUZ-REEL7 is engineered to be a versatile component suitable for a broad array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Medical Instrumentation
  • Instrumentation and Measurement Devices
  • Portable and Battery-Powered Devices

With its high level of integration and performance, the AD7729ARUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated data acquisition systems with minimal design complexity and superior accuracy.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess