EN
  • EN
  • DE

AD7729ARUZ-REEL

Part No AD7729ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 15BIT DUAL W/DAC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type ADC, DAC
Resolution (Bits) 15 b
Sampling Rate 270.8k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 113833-AD7729ARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7729ARUZ-REEL CAD Model

Description

AD7729ARUZ-REEL Product Overview

The AD7729ARUZ-REEL is a high-performance, dual-channel, 16-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) developed by Analog Devices Inc. This ADC is designed to deliver exceptional accuracy and noise performance for a wide range of applications, including industrial process control, medical instrumentation, and precision sensing systems. The AD7729ARUZ-REEL is part of a reliable product line known for its integration and ease of use, making it an ideal choice for designers seeking to reduce system complexity and cost.

Key Features

  • Resolution: 16-bit Σ-Δ ADC with no missing codes.
  • Channels: Two fully differential input channels.
  • Data Rate: Programmable data output rates for design flexibility.
  • Interface: Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power Supply: Operates from a single 2.7 V to 5.25 V power supply.
  • Package: Supplied in a compact TSSOP package, ideal for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.

Advanced Functionality

The AD7729ARUZ-REEL incorporates a variety of advanced features designed to simplify system design. These include an on-chip reference and buffer, a programmable gain amplifier (PGA), and a digital filter that can be configured for enhanced flexibility. The device also offers a pseudo-differential input range, providing designers with more options for signal conditioning.

Applications

With its robust feature set, the AD7729ARUZ-REEL is suited for a diverse array of applications. Its precision measurement capabilities make it ideal for:

  • Industrial control systems
  • Instrumentation
  • Medical devices
  • Data acquisition systems
  • Automated test equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7729ARUZ-REEL is no exception. This product is available in a tape and reel format, ensuring safe and efficient handling for high-volume manufacturing environments. Customers can trust in the consistent performance and long-term reliability of this ADC when integrated into their systems.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess