EN
  • EN
  • DE

AD7724ASTZ

Part No AD7724ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR 15BIT 250K 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Modulator
Number of Channels 2
Resolution (Bits) 15 b
Sampling Rate (Per Second) 250k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.85V ~ 5.25V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number AD7724
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 722048-AD7724ASTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7724ASTZ CAD Model

Description

Manufacturer: Analog Devices Inc.

The AD7724ASTZ is a high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This ADC is ideal for applications requiring high precision and low noise, such as industrial control systems, medical instrumentation, and weigh scales.

Key Features

  • Resolution: 24-bit data output, providing high accuracy and fine resolution.
  • Sampling Rate: Programmable to accommodate various data acquisition requirements.
  • Input Type: Differential inputs reduce common-mode noise and enhance signal integrity.
  • On-Chip Features: Includes a programmable gain amplifier (PGA) and a digital filter, simplifying system design and reducing the need for external components.
  • Interface: Serial interface for easy communication with microprocessors or DSPs.
  • Power Supply: Operates on a single 5V supply, minimizing power consumption and making it suitable for battery-powered devices.
  • Package: Housed in a compact LQFP (Low-profile Quad Flat Package), the AD7724ASTZ is designed for space-constrained applications.

Applications

The AD7724ASTZ's precision and flexibility make it an excellent choice for a variety of demanding applications:

  • Process Control: Reliable data acquisition for monitoring and controlling industrial processes.
  • Medical Devices: Accurate measurements for critical healthcare equipment.
  • Weighing Systems: High-resolution readings for commercial and industrial scales.
  • Instrumentation: Enhanced precision for scientific and engineering instruments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7724ASTZ is no exception. It is built to meet stringent industry standards, ensuring long-term performance in a range of environmental conditions.

For designers and engineers looking for a high-precision ADC solution, the AD7724ASTZ offers a blend of performance, integration, and reliability that can help streamline product development and enhance overall system performance.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess