EN
  • EN
  • DE

AD7711ARZ-REEL

Part No AD7711ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7711
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7711ARZ-REELCT, AD7711ARZ-REELDKR, AD7711ARZ-REEL-ND, AD7711ARZ-REELTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846898-AD7711ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7711ARZ-REEL CAD Model

Description

The AD7711ARZ-REEL is a high-performance, signal conditioning analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This ADC is designed for low-frequency measurement applications where high accuracy is paramount.

Key Features

  • Resolution: The AD7711ARZ-REEL offers a 24-bit resolution which provides a high degree of accuracy and noise performance, making it ideal for precision measurement tasks.
  • Input Signal Range: It features a programmable gain front end, allowing it to accept signal inputs directly from transducers, thus eliminating the need for external signal conditioning.
  • On-Chip Calibration: The device includes self-calibration and system calibration options, ensuring long-term accuracy and minimal drift over temperature and time.
  • Data Interface: It provides a serial data interface which is compatible with microprocessors and digital signal processors, allowing for easy integration into a wide range of systems.
  • Power Supply: Operating with a single +5V supply or dual ±5V supplies, the AD7711ARZ-REEL is versatile in terms of power management and is suitable for both portable and stationary applications.
  • Package Type: This component comes in a surface-mount package and is provided in tape and reel form for automated assembly processes, hence the 'REEL' suffix in its name.

Applications

The AD7711ARZ-REEL is commonly used in industrial and instrumentation applications that require high precision and low-frequency measurement capabilities. It is particularly well-suited for:

  • Process control systems
  • Smart transmitters
  • Weight scales
  • Pressure and temperature measurement systems
  • Portable battery-powered applications

Conclusion

With its high resolution, on-chip calibration, and flexible power supply options, the AD7711ARZ-REEL from Analog Devices Inc. represents a robust solution for a wide range of precision measurement applications. Its serial interface and programmable gain make it a versatile component that can be easily integrated into existing and new designs, providing reliable and accurate data conversion in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8225 $58.8225
3+ $55.0274 $165.0822
4+ $53.1300 $212.5200
5+ $49.3351 $246.6755
7+ $47.4375 $332.0625
8+ $45.5400 $364.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 498 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess