EN
  • EN
  • DE

AD7708BRZ-REEL

Part No AD7708BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT R-R 8/10CH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 16
Sampling Rate 1.37k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V, 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 713323-AD7708BRZ-REEL
Family Name AD7708
Introduction Date September 06, 2001
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7708BRZ-REEL CAD Model

Description

The AD7708BRZ-REEL from Analog Devices Inc. is a highly integrated, multichannel analog-to-digital converter (ADC) designed for precision data acquisition systems. This ADC is part of a family of devices that deliver high-performance solutions for converting analog signals into digital data with precision and accuracy.

Key Features

  • Resolution: The AD7708BRZ-REEL offers a 16-bit resolution, ensuring detailed and accurate representation of the analog input signal.
  • Multiple Channels: Equipped with eight single-ended or four differential input channels, this ADC can handle multiple signal inputs, making it ideal for complex systems that require various measurement types.
  • Programmable Gain: The device features a programmable gain amplifier (PGA), allowing users to amplify low-level signals for improved conversion accuracy.
  • Data Rate: With a flexible data rate that can be adjusted according to the application's needs, this ADC can provide optimized performance for both high-speed and precision measurement scenarios.
  • Interface: The AD7708BRZ-REEL supports a serial interface for data communication, making it compatible with most microcontrollers and digital systems.
  • Power Supply: Operating on a single 3.3V or 5V power supply, this ADC is designed for low-power applications, contributing to energy efficiency in portable and battery-operated devices.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The AD7708BRZ-REEL is an ideal choice for a wide range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Temperature Measurement Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7708BRZ-REEL is no exception. It is available in a small outline package and is part of the product reel, making it suitable for automated assembly processes. The ADC's robust design ensures stable and consistent performance, even in the most demanding applications.

For detailed specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess