EN
  • EN
  • DE

AD7680BRMZ-REEL

Part No AD7680BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD7680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909745-AD7680BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7680BRMZ-REEL CAD Model

Description

AD7680BRMZ-REEL: A High-Performance 16-bit ADC from Analog Devices Inc.

The AD7680BRMZ-REEL is a 16-bit successive approximation analog-to-digital converter (ADC) that provides a compact, high-precision solution for a wide range of data acquisition applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this ADC is part of their renowned product lineup that offers exceptional accuracy and low power consumption.

Designed with the needs of industrial, medical, and communication systems in mind, the AD7680BRMZ-REEL operates within a single 2.5 V to 5.5 V power supply and features a throughput rate of 100 kSPS (kilo-samples per second). This makes it an ideal choice for battery-powered devices and other applications where power efficiency is critical.

The device comes in a compact 10-lead MSOP (Mini Small Outline Package) and is available on a 7-inch reel, making it suitable for automated assembly processes. The AD7680BRMZ-REEL offers a pseudo-differential unipolar input range, ensuring that it can interface with various sensors and signal sources without the need for additional signal conditioning.

Key features of the AD7680BRMZ-REEL include:

  • 16-bit resolution with no missing codes
  • Low power consumption: 1 mW at 100 kSPS
  • Wide operating temperature range: -40°C to +85°C
  • High throughput rate: 100 kSPS
  • Single-supply operation: 2.5 V to 5.5 V
  • Serial interface SPI/QSPI™/MICROWIRE™/DSP compatible
  • INL of ±1 LSB max
  • Low noise performance: 11.5 nV/√Hz at 10 kHz
  • No pipeline delays

With its advanced features, the AD7680BRMZ-REEL ADC is particularly suited for precision data acquisition systems, portable instrumentation, medical devices, and any application that requires high-accuracy analog-to-digital conversion with minimal power draw. Its robust design and ease of integration make it a reliable and efficient choice for engineers and designers looking to enhance the performance of their digital systems.

For further information and detailed specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc. This will ensure the AD7680BRMZ-REEL is utilized to its full potential in the context of their specific application requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0714 $50.1428
5+ $20.5715 $102.8575
8+ $19.9286 $159.4288
11+ $19.2857 $212.1427
14+ $18.6429 $261.0006
18+ $16.7143 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess