EN
  • EN
  • DE

AD7666ACPZ

Part No AD7666ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 48LFCSP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tray
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting SMD (SMT)
Base Product Number AD7666
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7666ACPZ-AD,ANAANAAD7666ACPZ
Standard Package 1
Win Source Part Number 1021964-AD7666ACPZ
Ultra Librarian 3D Model Ultra Librarian AD7666ACPZ CAD Model

Description

Product Overview: AD7666ACPZ by Analog Devices Inc.

The AD7666ACPZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) developed by the renowned manufacturer Analog Devices Inc. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features

  • Resolution: The AD7666ACPZ boasts a 16-bit resolution, providing high-precision digital outputs that enable accurate representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 250 kSPS (kilo-samples per second), it ensures quick data acquisition, making it suitable for applications requiring fast signal processing.
  • Input Voltage Range: The device supports a wide input voltage range, enhancing its versatility across different signal amplitudes.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power while maintaining high performance, which is crucial for portable and battery-powered devices.
  • Interface: The ADC incorporates a serial interface compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration into a variety of digital systems.
  • Package: The AD7666ACPZ is available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is advantageous for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The AD7666ACPZ is ideally suited for a multitude of applications that demand high accuracy and fast data conversion, such as:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation

Conclusion

Analog Devices Inc.'s AD7666ACPZ is a top-tier ADC offering a perfect blend of speed, precision, and power efficiency. Its robust feature set and compact packaging make it an excellent choice for engineers and designers looking to enhance the performance of their digital systems. Whether for medical, industrial, or data-intensive applications, the AD7666ACPZ stands out as a reliable and versatile component that meets the rigorous demands of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess