EN
  • EN
  • DE

AD7592DIBQ

Part No AD7592DIBQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DI CMOS ANALOG SWITCHES WITH DATA LATCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137495-AD7592DIBQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7592DIBQ CAD Model

Description

The AD7592DIBQ is a high-performance analog microcontroller from Analog Devices Inc., a leading manufacturer in the field of high-precision integrated circuits. This product is designed to cater to a wide range of applications requiring precise analog signal processing, combined with powerful digital control capabilities.

Key Features

  • Integrated high-resolution analog-to-digital converter (ADC) and digital-to-analog converter (DAC) units for accurate signal conversion.
  • Microcontroller core that provides efficient control and processing power, enabling complex algorithms and control strategies.
  • Robust serial communication interfaces, including SPI and I²C, for easy integration with other digital systems.
  • On-chip memory, including flash and SRAM, to support sophisticated firmware and application data.
  • Wide operating temperature range, suitable for industrial and automotive environments.
  • Low power consumption, making it ideal for battery-powered or power-sensitive applications.

Applications

The AD7592DIBQ is versatile and can be used in a variety of sectors, including:

  • Industrial control systems
  • Data acquisition systems
  • Automotive control units
  • Medical instrumentation
  • Portable devices and instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7592DIBQ is no exception. It is built to meet high standards, ensuring reliable performance in critical applications. The device is available in a robust package that ensures long-term durability and stability under varying environmental conditions.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, on the Analog Devices website. Additionally, dedicated support teams are available to assist with product integration, development, and troubleshooting, ensuring a smooth design-in process and quick time-to-market.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess