The AD7574SD is a high-performance, low-power 8-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed in a compact package. This ADC is particularly suitable for applications that require accurate data acquisition without compromising on power efficiency.
Key Features:
- Resolution: 8-bit integer A/D conversion, providing a fine balance between resolution and speed for a multitude of applications.
- Sampling Rate: Offers a fast conversion time, catering to systems that require quick data processing and real-time monitoring.
- Input Voltage Range: Accepts a wide range of input voltages, making it versatile for various signal levels.
- Power Consumption: Low power operation, which is ideal for battery-powered and portable devices where power efficiency is critical.
- Interface: Easy interfacing with microprocessors, courtesy of its digital I/O structure, ensuring seamless integration into existing systems.
- Package: Comes in a robust and compact package, suited for space-constrained applications.
Applications:
The AD7574SD is widely used across various sectors due to its versatility and reliability. Some of the typical applications include:
- Data acquisition systems
- Instrumentation and control systems
- Medical equipment
- Industrial automation
- Battery-powered devices
Technical Specifications:
| Parameter |
Value |
| Resolution |
8-bit |
| Input Voltage Range |
0V to Vref |
| Conversion Time |
Typical values available in datasheet |
| Power Supply |
+5VDC |
| Operating Temperature |
Specified ranges available in datasheet |
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.