EN
  • EN
  • DE

AD7510DISQ/883B

Part No AD7510DISQ/883B
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Analog Switch Quad SPST 16-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171770-AD7510DISQ/883B
Popularity Low
Supply and Demand Status Limited
Family Name AD7510DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7510DISQ/883B CAD Model

Description

AD7510DISQ/883B Digital-to-Analog Converter

The AD7510DISQ/883B is a high-performance digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This product is designed to meet the stringent requirements of military, aerospace, and high-reliability industrial applications, offering both robustness and precision.

With its digital-to-analog conversion capabilities, the AD7510DISQ/883B is an essential component in systems requiring accurate analog output from digital signals. It is particularly well-suited for applications such as automated test equipment, precision instrumentation, and control systems where reliability and accuracy are paramount.

Key Features:

  • Resolution: The AD7510DISQ/883B features a 10-bit resolution, allowing for fine-grained analog output that can represent 1024 distinct values, providing high fidelity in the conversion process.
  • Monolithic Design: The DAC is built as a monolithic integrated circuit, which ensures high reliability and stable performance under varying conditions.
  • Compatibility: It is designed to interface directly with the popular 8-bit and 16-bit microprocessors, making it versatile for integration into a wide array of digital systems.
  • Temperature Range: The device operates over a full military temperature range, ensuring consistent performance even under extreme conditions.
  • Package: The AD7510DISQ/883B comes in a hermetically sealed package, providing additional protection against environmental factors such as moisture and dust.

The AD7510DISQ/883B also features a latch-up proof construction, which is critical for maintaining the integrity of operations in systems that cannot afford failures. The device's robust build is complemented by its compliance with the MIL-STD-883B standard, which is a testament to its suitability for high-reliability applications in harsh environments.

For engineers and designers looking for a dependable DAC solution, the AD7510DISQ/883B from Analog Devices Inc. offers the perfect blend of precision, durability, and versatility. Its military-grade design ensures that it can be confidently deployed in mission-critical systems where performance and reliability are non-negotiable.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $78.2039
CISCO
Need more? Email Us
AMIS
Lowest to $97.2799
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $9.4167
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $372.1676 $372.1676
2+ $333.6668 $667.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess