EN
  • EN
  • DE

AD7492BRUZ-5

Part No AD7492BRUZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT REF/CLOCK 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 1.25M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767330-AD7492BRUZ-5
Popularity Medium
Supply and Demand Status Limited
Family Name AD7492
Introduction Date January 01, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7492BRUZ-5 CAD Model

Description

Product Overview: AD7492BRUZ-5

The AD7492BRUZ-5 is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC offers a compact and efficient solution for a wide range of applications, including industrial control systems, data acquisition, and medical devices.

Featuring a 12-bit resolution, the AD7492BRUZ-5 provides precise digital representations of analog signals, ensuring accurate data for critical applications. Its high-speed serial interface facilitates easy integration with microprocessors and digital systems, making it an ideal choice for modern electronic designs.

Key Features

  • Resolution: 12-bit resolution for precise analog-to-digital conversion.
  • Sampling Rate: Fast sampling rate ensures responsiveness in real-time applications.
  • Interface: Serial interface for straightforward connectivity with digital systems.
  • Power Supply: Single 5V power supply for simplified power management.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package) for space-saving design.

Applications

The versatile nature of the AD7492BRUZ-5 allows it to be used across a variety of sectors:

  • Industrial Automation
  • Process Control
  • Instrumentation
  • Data Acquisition Systems
  • Medical Equipment

Technical Specifications

The AD7492BRUZ-5 boasts technical specifications that make it a reliable and efficient choice for demanding applications:

  • Input Voltage Range: Flexible input voltage range accommodates various signal types.
  • Throughput Rate: High throughput rate to support fast system performance.
  • Accuracy: Excellent accuracy and linearity for reliable measurements.
  • Power Consumption: Low power consumption for energy-efficient operation.

With its combination of performance, efficiency, and compact form factor, the AD7492BRUZ-5 from Analog Devices Inc. is a top-tier choice for professionals seeking a reliable ADC solution. Its robust feature set ensures that it can meet the stringent requirements of sophisticated electronic systems, delivering the precision and reliability that Analog Devices is known for.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3026 $61.5130
10+ $10.0945 $100.9450
16+ $9.7790 $156.4640
22+ $9.4636 $208.1992
28+ $9.1481 $256.1468
37+ $8.2018 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess