EN
  • EN
  • DE

AD7492ARU

Part No AD7492ARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.25 MSPS, 16 mW Internal REF and CLK, 12-Bit Parallel ADC | IC ADC 12BIT SAR 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number AD7492
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137269-AD7492ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7492ARU CAD Model

Description

The AD7492ARU is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC offers an exceptional balance between speed and power consumption, making it an ideal choice for a wide range of data acquisition systems, industrial control, medical equipment, and any application requiring high-speed, low-power analog-to-digital conversion.

Key Features:

  • Resolution: 12-bit ADC with no missing codes.
  • Sampling Rate: Fast throughput rate of 1 MSPS (Mega Samples Per Second).
  • Input Voltage: Wide input range with a pseudo-differential input structure.
  • Low Power: Operates with a single 2.7 V to 5.25 V power supply, optimized for low-power operation.
  • Interface: Flexible serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Package: Available in a compact 28-lead TSSOP (Thin Shrink Small Outline Package).
  • Temperature Range: Specified for operation from -40°C to +85°C.

Applications:

  • Battery-powered systems
  • Data acquisition systems
  • Industrial process control
  • Instrumentation and control systems
  • Medical devices

The AD7492ARU stands out for its ease of use and integration flexibility. Its serial interface ensures that the ADC can be connected with minimal digital I/O lines, which is particularly beneficial in systems with limited GPIO availability. Moreover, the device features an on-chip track-and-hold, providing excellent dynamic performance without the need for external components.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7492ARU is no exception. It is designed to meet the stringent requirements of professional-grade electronics, ensuring accurate and reliable performance in the most demanding environments. Whether for industrial, medical, or any precision data acquisition application, the AD7492ARU provides an optimal solution for high-speed ADC requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2609 $56.5218
5+ $23.1884 $115.9420
7+ $22.4638 $157.2466
10+ $21.7391 $217.3910
12+ $21.0145 $252.1740
16+ $18.8406 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess