EN
  • EN
  • DE

AD7477AAKSZ-REEL

Part No AD7477AAKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.35 V to 5.25 V, 1 MSPS, 12-/10-/8-Bit ADCs in 6-Lead SC70 | IC ADC 10BIT SAR SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Family Part Number AD7477
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1137255-AD7477AAKSZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7477AAKSZ-REEL CAD Model

Description

Product Overview: AD7477AAKSZ-REEL

The AD7477AAKSZ-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision data acquisition and control systems. This ADC is a part of the AD7477 series, which is known for its low power consumption and compact form factor, making it an ideal choice for portable and battery-powered applications.

Key Features

  • Resolution: The AD7477AAKSZ-REEL offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signal processing tasks efficiently.
  • Low Power Consumption: It operates on a single 2.35 V to 5.25 V power supply, ensuring low power consumption which is critical for extending battery life in portable devices.
  • Interface: The device features a high-speed SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Package: It comes in a compact 6-lead SC70 package, which is suitable for space-constrained applications.
  • Temperature Range: The operational temperature range of this ADC is from -40°C to +85°C, allowing for reliable performance across diverse environmental conditions.

Applications

The AD7477AAKSZ-REEL is versatile and can be utilized in a wide array of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Communication systems
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7477AAKSZ-REEL is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications. Customers can trust in the robustness and precision that come with this ADC, backed by Analog Devices' reputation in the semiconductor industry.

Conclusion

With its combination of high resolution, fast sampling rate, low power consumption, and compact packaging, the AD7477AAKSZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable and efficient ADC into their systems. Whether for industrial, medical, or consumer applications, this ADC delivers the performance needed to meet the demands of modern electronic devices.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess