EN
  • EN
  • DE

AD7401YRWZ-REEL7

Part No AD7401YRWZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR SIGMA-DELTA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Isolated Module
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 5.5 V, 5V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008119-AD7401YRWZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7401YRWZ-REEL7 CAD Model

Description

Product Overview: AD7401YRWZ-REEL7

The AD7401YRWZ-REEL7 is a high-performance, second-order, sigma-delta (Σ-Δ) modulator from Analog Devices Inc. that converts an analog input signal into a high-speed, single-bit data stream. This integrated circuit (IC) is part of Analog Devices' precision analog-to-digital converters (ADCs) designed for industrial applications such as motor control, electric drives, power inverters, and renewable energy systems.

Key Features

  • High Isolation Capability: The AD7401YRWZ-REEL7 features integrated isolation, providing robustness against high common-mode voltages and minimizing the risk of damage due to electrical noise and surges.
  • Enhanced Signal Processing: With its second-order modulator, the device offers a 16-bit resolution and a wide dynamic range, ensuring accurate and reliable data conversion for precise control.
  • High-Speed Interface: The output data stream of this modulator is provided at a high speed, enabling real-time monitoring and control of the application it is used in.
  • On-Chip Digital Isolator: The inclusion of an on-chip digital isolator simplifies the design process by reducing the need for external isolation components.
  • Serial Peripheral Interface (SPI): The device supports SPI communication, allowing for easy integration into digital systems and microcontroller-based designs.

Applications

The AD7401YRWZ-REEL7 is suitable for a variety of industrial and instrumentation applications, including:

  • Isolated voltage and current sensing
  • Motor control feedback systems
  • Power supply monitoring
  • Renewable energy system monitoring
  • Industrial process control

Package and Quality

This product is offered in a compact, surface-mount package and is part of a tape-and-reel packaging option, denoted by the "REEL7" suffix, facilitating automated assembly processes for high-volume production. Analog Devices Inc. is known for its commitment to quality and reliability, ensuring that the AD7401YRWZ-REEL7 meets stringent industry standards and is suitable for demanding applications.

With its robust design and advanced features, the AD7401YRWZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-performance ADC solution.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2113 $56.0565
11+ $9.1991 $101.1901
17+ $8.9116 $151.4972
24+ $8.6241 $206.9784
30+ $8.3367 $250.1010
41+ $7.4742 $306.4422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess