EN
  • EN
  • DE

AD73311LARSZ-REEL7

Part No AD73311LARSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONT END LP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 50mW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 20-SSOP
Win Source Part Number 119696-AD73311LARSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD73311LARSZ-REEL7 CAD Model

Description

Analog Devices Inc. AD73311LARSZ-REEL7

The AD73311LARSZ-REEL7 is a high-performance, low-power, single-channel analog front-end processor from Analog Devices Inc., a renowned leader in the semiconductor industry. This versatile component is designed for a variety of audio applications and signal processing tasks where quality and reliability are paramount.

At the heart of the AD73311LARSZ-REEL7 lies its exceptional analog-to-digital and digital-to-analog conversion capabilities. The device features a 16-bit sigma-delta A/D converter along with a 16-bit D/A converter, providing high-fidelity audio capture and playback. This makes it an ideal choice for applications such as voice and telephony systems, industrial control, baseband communications, and medical instrumentation where precise and clear audio is crucial.

The device operates over a wide supply voltage range, making it suitable for use in both 3.3V and 5V systems. This flexibility allows designers to integrate the AD73311LARSZ-REEL7 into various circuit designs without the need for additional power management components. Furthermore, its low power consumption is a key feature for battery-powered devices, ensuring longer operational life and reliability.

For ease of integration, the AD73311LARSZ-REEL7 is available in a compact surface-mount package and is part of a tape and reel system (REEL7) for automated assembly processes, which is critical for high-volume production lines. The device also includes a programmable gain amplifier (PGA) for the analog input, which provides additional versatility in adjusting signal levels to optimize performance.

Communication with microprocessors or DSPs is straightforward, thanks to the AD73311LARSZ-REEL7's serial interface. This allows for easy configuration and data transfer, simplifying the overall design process and reducing time to market for products utilizing this analog front-end processor.

The AD73311LARSZ-REEL7 is not only a testament to Analog Devices Inc.'s commitment to quality and performance but is also a testament to the company's support for innovation in the field of mixed-signal processing. With its robust feature set, this product stands out as a superior choice for designers seeking to enhance their audio and signal processing applications.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess