EN
  • EN
  • DE

AD7249BRZ-REEL

Part No AD7249BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 16SOIC / 12 Bit Digital to Analog Converter 2 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series DACPORT®
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 2
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 15.75V
INL/DNL (LSB) ±0.5 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number AD7249
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,AD7249BRZ-REELDKR-ND,505-AD7249BRZ-REELDKR,AD7249BRZ-REELDKR,-2735-AD7249BRZ-REELCT,-2735-AD7249BRZ-REELTR-ND,AD7249BRZ-REEL-ND,505-AD7249BRZ-REELCT,AD7249BRZ-REELCT-ND,AD7249BRZ-REELTR-ND,AD7249BRZ-REELCT,-2735-AD7249BRZ-REELTR,AD7249BRZ-REELTR,505-AD7249BRZ-REELTR,-2735-AD7249BRZ-REELDKR
Standard Package 1,000
Win Source Part Number 1000037-AD7249BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7249BRZ-REEL CAD Model

Description

Product Overview: AD7249BRZ-REEL

The AD7249BRZ-REEL is a high-performance, dual 12-bit digital-to-analog converter (DAC) integrated circuit designed and manufactured by Analog Devices Inc. This precision DAC is part of the AD7249 series and comes in a convenient surface-mount package, specifically on a 7-inch reel, making it ideal for automated assembly processes used in large-scale production.

Key Features

  • Resolution: The device offers a fine resolution of 12-bits, which allows for precise analog output levels, suitable for applications requiring high levels of accuracy.
  • Dual DAC Channels: With two DACs in one package, the AD7249BRZ-REEL can output two independent analog voltages simultaneously, providing flexibility for multiple signal generation with reduced board space.
  • Serial Interface: The onboard serial interface facilitates easy communication with microprocessors or microcontrollers, minimizing the number of I/O pins needed for DAC control.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for battery-operated equipment and other power-sensitive applications.
  • Integrated Precision Reference: The inclusion of an on-chip precision voltage reference simplifies the design by reducing external component count.
  • Output Buffer Amplifiers: The DAC outputs are buffered with amplifiers that can drive 10kΩ loads, providing operational flexibility and ease of use.
  • Package Type: The AD7249BRZ-REEL is available in a compact, surface-mount SOIC package that is conducive to modern PCB design and space constraints.

Applications

The AD7249BRZ-REEL is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Digital Signal Processing (DSP)
  • Portable Battery-Powered Instruments

With its combination of features, the AD7249BRZ-REEL from Analog Devices Inc. represents a robust solution for designers looking to integrate high-precision analog output capabilities into their systems. The device's reliability, coupled with Analog Devices' reputation for quality, makes it a go-to choice for engineers in a variety of fields.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5001 $71.5001
2+ $58.6667 $117.3334
3+ $56.8334 $170.5002
4+ $55.0000 $220.0000
5+ $53.1667 $265.8335
7+ $47.6667 $333.6669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess