The AD7228ABR is a high-performance, octal 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This robust component is an ideal solution for applications that require multiple DACs with a small footprint, offering a blend of flexibility, precision, and ease of use.
Key Features
- Resolution: 8 bits
- Number of Channels: 8 independent DAC channels
- Settling Time: Fast settling time, typically 1 µs to ±1/2 LSB
- Output Range: 0 V to VREF output range
- Reference Voltage: Flexible reference input, compatible with a variety of voltage references
- Interface: Easy interface to all microprocessors, operates from -40°C to +85°C
- Package: Available in a compact 24-pin small outline (SOIC) package
Applications
The versatility of the AD7228ABR makes it suitable for a wide array of applications, including:
- Automated test equipment
- Data acquisition systems
- Process control systems
- Digital gain and offset adjustment
- Computer graphics displays
- Motor control
Performance and Quality
Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD7228ABR is no exception. It delivers consistent performance, ensuring that each of the eight DACs operates with high accuracy and low power consumption. The device's robust design ensures long-term reliability in a variety of environmental conditions, making it a trusted choice for mission-critical applications.
Ordering Information
The AD7228ABR is available for order through Analog Devices Inc. and its authorized distributors. For detailed specifications, application notes, and additional resources, please visit the Analog Devices website or contact their support team for personalized assistance.