EN
  • EN
  • DE

AD7226TE/883B

Part No AD7226TE/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC, PARALLEL, 8 BITS INPUT / 8 Bit Digital to Analog Converter 4 20-LCCC (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Number of Bits 8
Number of D/A Converters 4
Settling Time 4µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 11.4V ~ 16.5V
Voltage - Supply, Digital 11.4V ~ 16.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (9x9)
Mounting SMD (SMT)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names ANAANAAD7226TE/883B,2156-AD7226TE/883B
Standard Package 1
Win Source Part Number 1019844-AD7226TE/883B
Ultra Librarian 3D Model Ultra Librarian AD7226TE/883B CAD Model

Description

AD7226TE/883B: Precision DAC from Analog Devices Inc.

The AD7226TE/883B is a high-performance digital-to-analog converter (DAC) developed by Analog Devices Inc., a leader in the manufacture of precision integrated circuits. This product is designed to meet the rigorous requirements of industrial, military, and aerospace applications, offering unparalleled accuracy and stability in a variety of environmental conditions.

Key Features:

  • Resolution: The AD7226TE/883B offers a 8-bit resolution, providing a fine level of control over the analog output, which is essential for applications requiring precise signal generation.
  • Quad Voltage Output: This DAC features four voltage output channels, allowing multiple signals to be controlled simultaneously, which is ideal for complex systems that require multi-channel output capabilities.
  • Interface: The device includes a versatile digital interface that is compatible with most microprocessors, making integration into existing systems seamless.
  • Power Supply: It operates on a single +15V power supply, simplifying power management in system designs.
  • Temperature Range: With an extended operating temperature range, the AD7226TE/883B ensures reliable performance in extreme conditions, which is critical for military and aerospace applications.
  • Package: The product is available in a robust hermetically sealed ceramic DIP package, providing additional protection against harsh environments and ensuring long-term reliability.

Applications:

The versatility of the AD7226TE/883B makes it an ideal choice for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Precision Instrumentation
  • Flight Control Systems
  • Communications Systems

With its combination of features, the AD7226TE/883B by Analog Devices Inc. stands out as a top-tier component for systems that cannot compromise on accuracy, durability, and performance. Its adherence to military specifications ensures that it meets the highest standards of quality and reliability, making it a trustworthy choice for critical applications.

Ordering Information:

For purchasing and further information on the AD7226TE/883B, contact Analog Devices Inc. or an authorized distributor. Ensure to reference the specific model number to obtain the exact specifications and qualifications for your application needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess