EN
  • EN
  • DE

AD674AJD

Part No AD674AJD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042897-AD674AJD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD674AJD CAD Model

Description

Introducing the AD674AJD: Precision A/D Converter from Analog Devices Inc.

The AD674AJD is a state-of-the-art analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. Designed for high precision and reliability, this ADC is an ideal choice for a wide range of applications, including industrial process control, medical equipment, and data acquisition systems.

At the heart of the AD674AJD lies a 12-bit successive approximation register (SAR) architecture, which ensures excellent accuracy and a fast conversion rate. This makes it suitable for applications where both precision and speed are critical. With its inherent stability and low power consumption, the AD674AJD is engineered to meet the rigorous demands of today's sophisticated electronic devices.

The AD674AJD offers a versatile analog input range, which can be configured for unipolar or bipolar operation. This flexibility allows it to interface seamlessly with a variety of sensors and signal sources. Additionally, the device features an on-chip track-and-hold function, providing the ability to capture fast transient signals without sacrificing accuracy.

Integration is made easy with the AD674AJD's digital interface, which is compatible with most microprocessors and digital systems. The device's compact form factor, housed in a standard dual in-line package (DIP), ensures that it can be readily incorporated into existing designs without requiring significant board space or redesign.

Key features of the AD674AJD include:

  • 12-bit resolution with no missing codes
  • Fast conversion time suitable for high-speed applications
  • Flexible analog input range with unipolar and bipolar modes
  • On-chip track-and-hold circuitry
  • Low power consumption for energy-efficient operation
  • Easy interfacing with digital systems
  • Standard DIP packaging for convenient integration

Whether you're designing a sophisticated instrumentation system or upgrading an existing setup, the AD674AJD from Analog Devices Inc. offers the precision and performance you need. With its robust feature set and proven reliability, it stands as a top choice for engineers and designers seeking a high-quality ADC solution.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess