EN
  • EN
  • DE

AD6650ABCZ

Part No AD6650ABCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DAC / RF IC IF to Baseband Receiver Cellular, EDGE, GSM 70MHz ~ 260MHz 116dB Dynamic Range 121-CSPBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series AD6650
Package Bulk
Product Status Active
Function IF to Baseband Receiver
Frequency 70MHz ~ 260MHz
RF Type Cellular, EDGE, GSM
Secondary Attributes 116dB Dynamic Range
Mounting Type Surface Mount
Package / Case 121-BGA, CSPBGA
Supplier Device Package 121-CSPBGA (12x12)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 37452-AD6650ABCZ
Ultra Librarian 3D Model Ultra Librarian AD6650ABCZ CAD Model

Description

Product Overview: AD6650ABCZ

The AD6650ABCZ is a high-performance integrated circuit from Analog Devices Inc., designed to meet the rigorous demands of communication applications. This product is a testament to Analog Devices' commitment to providing advanced solutions for signal processing tasks.

Key Features

  • High-Speed Performance: The AD6650ABCZ is built to handle high data rates, making it suitable for a variety of demanding applications that require rapid signal processing.
  • Accuracy: Precision is at the core of this product, offering exceptional accuracy for signal conversion and processing tasks.
  • Integration: This device integrates multiple functions into a single chip, which helps to reduce system complexity and save on board space.
  • Low Power Consumption: Despite its high-speed capabilities, the AD6650ABCZ is designed for efficiency, with low power consumption that makes it ideal for portable and battery-powered applications.

Applications

The versatile nature of the AD6650ABCZ allows it to be used across various sectors, including:

  • Wireless infrastructure
  • Broadband communication systems
  • Radar and satellite systems
  • Test and measurement equipment

Technical Specifications

Some of the technical highlights of the AD6650ABCZ include:

  • Advanced data conversion technology
  • Robust signal processing capabilities
  • Compatibility with various digital interfaces
  • Extended temperature range for operation in harsh environments

Quality and Reliability

Analog Devices Inc. ensures that the AD6650ABCZ, like all of their products, meets stringent quality and reliability standards. The device is manufactured using industry-leading techniques and is subject to rigorous testing to guarantee performance in the field.

For more detailed information about the AD6650ABCZ, including datasheets, technical documentation, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.1194 $84.2388
4+ $34.5599 $138.2396
6+ $33.4800 $200.8800
8+ $32.4001 $259.2008
10+ $31.3201 $313.2010
13+ $28.0792 $365.0296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess