EN
  • EN
  • DE

AD6649BCPZRL7

Part No AD6649BCPZRL7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IF Diversity Receiver IF sampling frequencies to 400 MHz | IC IF RCVR 14BIT 250MSPS 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function IF Diversity Receiver
RF Type CDMA2000, GSM/EDGE
Secondary Attributes Sample Rates to 250MSPS
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD6649
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1136754-AD6649BCPZRL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD6649BCPZRL7 CAD Model

Description

The AD6649BCPZRL7 is a high-performance, 14-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to handle the demanding requirements of communications, radar systems, and instrumentation, offering an impressive sample rate and dynamic range that ensure accurate and reliable data conversion.

Key Features

  • Resolution: 14-bit ADC provides high precision and fine detail in signal conversion.
  • Sample Rate: Features a maximum sample rate of 250 MSPS (Mega Samples Per Second), enabling the capture of high-frequency signals without loss of information.
  • Input Frequency: Supports a wide input bandwidth, which makes it suitable for advanced RF applications.
  • Digital Processing: Includes digital signal processing features such as a digital down-converter with a 32-bit numerically controlled oscillator (NCO) and decimation filters, enhancing signal quality and reducing data rates for subsequent processing.
  • Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications, with the package code 'BCPZRL7' denoting the specific packaging and reel size.
  • Interface: Equipped with a high-speed serial LVDS (Low-Voltage Differential Signaling) output interface, ensuring fast and reliable communication with other components in the system.
  • Integrated Features: Boasts an on-chip buffer and sample-and-hold circuit, which simplifies the design and reduces the need for external components.

Applications

The AD6649BCPZRL7 is ideal for a variety of applications that require high-speed and high-accuracy data conversion. It is particularly well-suited for:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Professional audio equipment
  • Medical imaging devices

With its robust feature set and flexible performance options, the AD6649BCPZRL7 from Analog Devices Inc. represents a top-tier solution for any application requiring precise and high-speed analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess