EN
  • EN
  • DE

AD6645ASQ-105

Part No AD6645ASQ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 80 MSPS/105 MSPS A/D Converter / 1-Channel Single ADC Pipelined 105Msps 14-bit Parallel 52-Pin LQFP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171550-AD6645ASQ-105
Popularity Medium
Supply and Demand Status Limited
Family Name AD6645
Introduction Date April 26, 2002
ECCN EAR99
Country of Origin China, Philippines, Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6645ASQ-105 CAD Model

Description

The AD6645ASQ-105 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is specifically engineered to meet the demanding requirements of applications such as radar and satellite communication systems, where precision and speed are critical.

Key Features

  • Sampling Rate: The AD6645ASQ-105 boasts a fast sampling rate of 105 MSPS (million samples per second), allowing it to accurately digitize high-frequency signals.
  • Resolution: With a 14-bit resolution, this ADC provides high dynamic range, making it ideal for applications that require a wide range of signal levels to be processed.
  • Input Bandwidth: It features an input bandwidth that supports IF (intermediate frequency) sampling, enabling direct digitization of broadband signals.
  • SNR and SFDR Performance: It delivers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing noise and distortion in the signal processing chain.
  • Power Consumption: Designed with power efficiency in mind, the AD6645ASQ-105 operates with a low power consumption, which is critical for heat-sensitive applications or where power availability is limited.
  • Package Type: This ADC comes in a robust, surface-mount QFP (Quad Flat Package) that ensures reliable operation even in harsh environmental conditions.

Applications

The AD6645ASQ-105 is versatile and can be used in a variety of high-speed data acquisition systems. Some of its typical applications include:

  • Radar systems, where fast and accurate signal processing is essential.
  • Satellite communications, which require the digitization of broad bandwidth signals.
  • Test and measurement equipment, benefiting from the ADC's precision and speed.
  • Communications infrastructure, where it can help increase bandwidth and improve signal quality.

Conclusion

In summary, the AD6645ASQ-105 from Analog Devices Inc. is a state-of-the-art ADC offering exceptional performance for applications requiring high-speed, precise digital conversion. Its robust design and low power consumption make it an excellent choice for advanced signal processing tasks.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6876 $51.1884
22+ $4.6667 $102.6674
34+ $4.5209 $153.7106
46+ $4.3750 $201.2500
60+ $4.2292 $253.7520
80+ $3.7917 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess