EN
  • EN
  • DE

AD6642BBCZRL

Part No AD6642BBCZRL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 11BIT 200MSPS 144BGA / RF IC IF Receiver CDMA, LTE, W-CDMA, WiMAX Sample Rates to 200MSPS 144-CSPBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function IF Receiver
RF Type CDMA, LTE, W-CDMA, WiMAX
Secondary Attributes Sample Rates to 200MSPS
Mounting Type Surface Mount
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number AD6642
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37434-AD6642BBCZRL
Ultra Librarian 3D Model Ultra Librarian AD6642BBCZRL CAD Model

Description

AD6642BBCZRL Product Image

The AD6642BBCZRL is a state-of-the-art intermediate frequency (IF) receiver designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is tailored for demanding applications such as wireless infrastructure and radar systems, where precision and reliability are paramount.

Key Features

  • High Dynamic Range: The AD6642 features a high dynamic range, making it ideal for receiver applications that require the ability to process both very weak and very strong signals without distortion.
  • High Sampling Rate: With a maximum sampling rate of 105 MSPS (Mega Samples Per Second), this analog-to-digital converter (ADC) is capable of capturing high-frequency signals with great accuracy.
  • 14-Bit Resolution: The 14-bit resolution ensures that the digital representation of the input signal is highly accurate, providing fine detail in signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the AD6642 operates with lower power consumption, which is critical for temperature-sensitive and battery-powered applications.
  • Flexible Input Range: The device supports a flexible input range, offering designers the versatility to work with different signal amplitudes.

Applications

The AD6642BBCZRL is well-suited for a variety of applications, including:

  • Cellular base station receivers
  • Diversity radio systems
  • Smart antenna systems
  • Radar and satellite communications systems
  • Test and measurement equipment

Product Details

This high-performance IF receiver comes in a compact form factor, housed in a surface-mount package that is designed for easy integration into a wide range of electronic systems. The AD6642BBCZRL is part of Analog Devices' extensive portfolio of RF and microwave components that are engineered to facilitate the development of advanced communication and sensing solutions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6249 $81.2498
4+ $33.3333 $133.3332
5+ $32.2917 $161.4585
7+ $31.2500 $218.7500
9+ $30.2083 $271.8747
12+ $27.0833 $324.9996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,166 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess