EN
  • EN
  • DE

AD6641BCPZRL7-500

Part No AD6641BCPZRL7-500
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 11BIT 200MSPS 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Digital Receiver General Purpose - On-Chip A/D Converter 56-LFCSP-VQ (8x8)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 56-VFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-VQ (8x8)
Family Name AD6641
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number AD6641BCPZRL7-500TR, AD6641BCPZRL7-500DKR, AD6641BCPZRL7-500CT, AD6641BCPZRL7-500-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909593-AD6641BCPZRL7-500
Ultra Librarian 3D Model Ultra Librarian AD6641BCPZRL7-500 CAD Model

Description

Product Overview

The AD6641BCPZRL7-500 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading company in the design and manufacturing of precision high-performance integrated circuits. This ADC is designed for demanding applications that require high dynamic range and fast sampling rates, such as wireless communication, radar systems, and instrumentation.

Key Features

  • Resolution: The AD6641BCPZRL7-500 offers a resolution of 14 bits, providing fine detail in signal representation for applications that require precision.
  • Sampling Rate: With a maximum sampling rate of 500 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency signals with excellent fidelity.
  • Input Frequency: It features an analog input frequency range that allows for the digitization of signals with high bandwidths.
  • SNR and SFDR: The device boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring low noise and high dynamic performance.
  • Power Consumption: The AD6641BCPZRL7-500 is designed with power efficiency in mind, offering a balance between performance and power consumption.
  • Package: It is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Interface: The device includes a flexible digital interface that supports various logic levels, simplifying integration with digital signal processors (DSPs) and FPGAs.

Applications

The AD6641BCPZRL7-500 is ideal for a wide range of applications, including:

  • Wireless infrastructure (e.g., GSM, WCDMA, LTE)
  • Radar and satellite communications
  • Test and measurement equipment
  • Medical imaging systems
  • Professional video equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD6641BCPZRL7-500 is built to meet the highest standards, ensuring stable and reliable performance in the most challenging environments.

Conclusion

With its robust feature set and high-speed performance, the AD6641BCPZRL7-500 from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to enhance the capabilities of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $212.3620 $212.3620
2+ $190.3936 $380.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess