EN
  • EN
  • DE

AD6620ASZ

Part No AD6620ASZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80QFP / Interface 80-PQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Interface Parallel/Serial
Voltage - Supply 3V ~ 3.6V
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD6620
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 37423-AD6620ASZ
Ultra Librarian 3D Model Ultra Librarian AD6620ASZ CAD Model

Description

Product Overview: AD6620ASZ by Analog Devices Inc.

The AD6620ASZ is a high-performance, digital receiver chip designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This innovative product is tailored to meet the demanding requirements of wireless communication applications and is a key component in systems that require precise signal processing capabilities.

The AD6620ASZ integrates a range of features that make it an ideal choice for a variety of communication systems, including base stations for mobile networks, point-to-point communication links, and satellite communication setups. It is designed to process IF (intermediate frequency) signals by implementing a digital down-conversion algorithm, which significantly enhances the performance and flexibility of the receiver system.

Key Features:

  • Programmable Decimation Factor: The device supports a wide range of decimation factors, allowing users to optimize the signal processing for specific bandwidth requirements.
  • High Dynamic Range: With its exceptional dynamic range, the AD6620ASZ can effectively handle signals with varying amplitudes, ensuring accurate signal processing even in challenging environments.
  • Integrated Digital Filters: The chip comes with built-in digital filters that can be configured to meet the necessary signal bandwidth and selectivity specifications, reducing the need for external components.
  • Quadrature Digital Downconverter: The AD6620ASZ performs quadrature downconversion, converting IF signals to baseband while preserving phase and amplitude information.
  • Flexible Clocking Options: It offers a range of clocking options, providing versatility in interfacing with various system clock architectures.

Technical Specifications:

  • Package: The device is available in a 100-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.
  • Supply Voltage: It operates on a single 3.3V power supply, ensuring low power consumption.
  • Operating Temperature Range: The AD6620ASZ is designed to operate over an industrial temperature range, ensuring reliability and performance under various conditions.

The AD6620ASZ by Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for digital signal processing. Its integration of multiple functions into a single chip not only simplifies design complexity but also enhances system performance, making it a valuable asset in the development of modern communication infrastructure.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8181 $81.8181
2+ $67.1328 $134.2656
3+ $65.0349 $195.1047
4+ $62.9370 $251.7480
5+ $60.8391 $304.1955
6+ $54.5454 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess