The AD6600AST is a high-performance, mixed-signal integrated circuit from the renowned manufacturer Analog Devices Inc. Designed for demanding applications in communications, instrumentation, and defense systems, this device is a testament to Analog Devices' commitment to delivering cutting-edge technology and precision engineering.
Key Features
- High-Speed Sampling: The AD6600AST boasts a fast sampling rate, making it ideal for capturing high-frequency signals with accuracy and fidelity.
- Advanced Signal Processing: Equipped with sophisticated digital signal processing capabilities, this product ensures optimal performance in complex signal environments.
- Integrated Filters: On-chip filters reduce the need for external components, simplifying design and saving board space.
- Durable Construction: Built to meet the rigorous standards of industrial and military applications, the AD6600AST promises reliability even under harsh conditions.
Applications
The versatility of the AD6600AST makes it suitable for a wide range of applications:
- Wireless communication infrastructure
- Radar and satellite systems
- Test and measurement equipment
- Medical imaging devices
- High-speed data acquisition systems
Technical Specifications
Parameter
Value
Resolution
14-Bit
Max Sample Rate
65 MSPS
Analog Input Frequency
Up to 70 MHz
Supply Voltage
5 V
Package
Surface Mount
Quality and Support
Analog Devices Inc. is known for its high-quality products, and the AD6600AST is no exception. Customers can expect robust support, including comprehensive technical documentation, application notes, and design-in assistance, ensuring a smooth integration into their systems.
Ordering Information
To purchase the AD6600AST or to obtain more information about pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Ensure to refer to the specific product code "AD6600AST" when placing an order.