EN
  • EN
  • DE

AD629AEZ

Part No AD629AEZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816583-AD629AEZ
Ultra Librarian 3D Model Ultra Librarian AD629AEZ CAD Model

Description

The AD629AEZ is a high-performance differential amplifier designed by Analog Devices Inc., a leader in the field of high-precision electronic components. This versatile amplifier is specifically engineered to handle a wide range of applications, including those requiring the accurate extraction of a small signal in the presence of a high common-mode voltage.

Key Features

  • High Common-Mode Rejection Ratio (CMRR): The AD629AEZ boasts an outstanding CMRR of 120 dB (G = 1), which is crucial for applications where common-mode noise is present, allowing for accurate signal detection and amplification.
  • Wide Power Supply Range: This amplifier operates with a dual supply voltage ranging from ±2.3 V to ±18 V or a single supply of 4.5 V to 36 V, providing flexibility in various power environments.
  • Flexible Gain Configuration: With an external resistor, users can set the gain from 0.1 to 10,000, giving them control over signal amplification to meet specific application requirements.
  • Single Resistor Gain Set: Gain can be easily adjusted with a single external resistor, simplifying the design and reducing component count.

Applications

The AD629AEZ is ideal for a variety of applications where precision signal processing is required. Common uses include:

  • Industrial Process Controls
  • Difference Amplifiers
  • Motor Controls
  • Battery Monitoring
  • Medical Instrumentation

Reliability and Performance

With Analog Devices Inc.'s reputation for quality and reliability, the AD629AEZ differential amplifier is built to deliver consistent performance. The device features robust construction and has been rigorously tested to ensure it meets the high standards expected from Analog Devices products.

Technical Specifications

Parameter Value CMRR 120 dB (G = 1) Supply Voltage (Dual) ±2.3 V to ±18 V Supply Voltage (Single) 4.5 V to 36 V Adjustable Gain 0.1 to 10,000

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the AD629AEZ differential amplifier.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4089 $62.4534
14+ $8.5412 $119.5768
21+ $8.2744 $173.7624
29+ $8.0076 $232.2204
38+ $7.7408 $294.1504
50+ $6.9392 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess